Parker Hannifin/Electromechanical Automation Pneumatic Fitting & Accessories 2E

Description
FITTING, QUICK COUPLING, 3/8-18 (MALE) THREAD TO NIPPLE, NPTF CONNECTION TYPE, 3/8 IN BODY, NON-VALVED, 300 PSI MAX OPERATING PRESSURE, 250 DEG. F MAX TEMP., STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
FITTING, QUICK COUPLING, 3/8-18 (MALE) THREAD TO NIPPLE, NPTF CONNECTION TYPE, 3/8 IN BODY, NON-VALVED, 300 PSI MAX OPERATING PRESSURE, 250 DEG. F MAX TEMP., STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 19738265 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
19738265
Pneumatic Fitting & Accessories 19738265
FITTING, QUICK COUPLING, 3/8-18 (MALE) THREAD TO NIPPLE, NPTF CONNECTION TYPE, 3/8 IN BODY, NON-VALVED, 300 PSI MAX OPERATING PRESSURE, 250 DEG. F MAX TEMP., STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

FITTING, QUICK COUPLING, 3/8-18 (MALE) THREAD TO NIPPLE, NPTF CONNECTION TYPE, 3/8 IN BODY, NON-VALVED, 300 PSI MAX OPERATING PRESSURE, 250 DEG. F MAX TEMP., STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Quick Couplers
Product Number 19738265
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Quick coupling - EAMC-30-32-6-6.35 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
Thermal management - Universal Quick Disconnect (UQD & UQDB) - Hand Mate - UQD - STAUBLI Fluid Connectors
Specs
Quick Coupler Valving Double Shut-Off
Material Stainless
Design Units Metric
View Details
Air & Hydraulic Quick Disconnect Couplers - 61916 - Jergens, Inc.
Specs
Application Hydraulic
Design Units English
English Size 0.250 inch (6.35 mm)
View Details
Dry Break, High Pressure Bayonet Quick Disconnect - External Pin - QBE-DB_External - Beswick Engineering Co., Inc.
Specs
Coupling Type Twist/Bayonet Fitting
Material Stainless; 303 Stainless Steel
View Details