Eaton Corporation Pneumatic Fitting & Accessories 2L21

Description
QUICK DISCONNECTCOUPLING PLUG, 2RL SERIES, STRAIGHT ANGLE, 1200 PSI BURST PRESSURE, 300 PSI MAX PRESSURE, 5/8 INCH CONNECTION TO 1/4 INCH PORT, ONE WAY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
Description
QUICK DISCONNECTCOUPLING PLUG, 2RL SERIES, STRAIGHT ANGLE, 1200 PSI BURST PRESSURE, 300 PSI MAX PRESSURE, 5/8 INCH CONNECTION TO 1/4 INCH PORT, ONE WAY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 66831535 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
66831535
Pneumatic Fitting & Accessories 66831535
QUICK DISCONNECTCOUPLING PLUG, 2RL SERIES, STRAIGHT ANGLE, 1200 PSI BURST PRESSURE, 300 PSI MAX PRESSURE, 5/8 INCH CONNECTION TO 1/4 INCH PORT, ONE WAY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

QUICK DISCONNECTCOUPLING PLUG, 2RL SERIES, STRAIGHT ANGLE, 1200 PSI BURST PRESSURE, 300 PSI MAX PRESSURE, 5/8 INCH CONNECTION TO 1/4 INCH PORT, ONE WAY, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Quick Couplers
Product Number 66831535
Product Name Pneumatic Fitting & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Grooved Quick Release Couplings GEC-QRB/GEC-QRE Series - GEC-QRE250 - Kuriyama of America, Inc.
Specs
Material Iron (Cast/Ductile); Ductile Iron
Design Units English
English Size 2.500 inch (63.5 mm)
View Details
Quick coupling - EAMC-30-35-6.35-12 - Festo Corporation
Specs
Design Units Metric
Metric Size 30.00 mm (1.18 inch)
Temperature -13 to 140 F (-25 to 60 C)
View Details
Hose/Gauge Bulkhead Adaptor, M16x2 -  - HydraCheck Inc.
Specs
Application Hydraulic
Material Steel
Design Units English
View Details
Double Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-DS_Internal - Beswick Engineering Co., Inc.
Specs
Quick Coupler Valving Double Shut-Off
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details