NKK Switches Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| Complement to G Switches Accompanies G Toggles, Rockers or Pushbuttons. Terminal & LED color options | |
| Miniature Power Rockers 6A Power Level; Snap-in and PCB Mount, Actuator Marking Options, UL, cULus CWT Low-cost molded rocker in compact, slim design. See-saw contact mechanism. Front panel, snap-in mounting... | |
| Neon Miniature Power Rockers 9A @ 125V AC Full-face, Neon illumination in choice of red, amber, or green. Neon lamp suited to 125V AC applications. 9-amp electrical capacity in compact... | |
| PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating... | |
| Process Sealed Ultra Miniature SMT Toggles 0.4VA Logic Level; Process Sealed, Upright and Right Angle Mount Ultra-miniature size allows for high-density mounting, and the extreme light weight (0.25 grams) makes... | |
| Size/Specifications Features Standard JWLW Model 16A @ 125/250V AC 5A @ 72V DC Panel seal Handles large inrush current Increased electrical life Less contact bounce Solder lug/quick connect terminals Operating... | |
| Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C | |
| Three new products with standard part numbers for simplified ordering with added value accessory: MN11SS1WO1-AT428H, MN12SS1WO1-AT428H, MN13SS1WO1-AT428H. M Series Miniature Toggle Splashproof Boot & Switch Achieve IP65 Rating at Front... |
| << Prev | Next >> |