The G3T series comprises sealed ultra-miniature SMT toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature gull-wing terminals, a polyphenylene sulfide body and actuator (UL94V-0), phosphor bronze contacts with gold plating, and nitrile rubber sealing rings. They measure 3.8 mm in actuator diameter and weigh 0.6 gram. Rated for 0.4 VA maximum at 28 V AC/DC, they have a contact resistance of 80 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500 V AC for one minute. Mechanical and electrical life is 50,000 operations minimum. The operating temperature range is -30°C to +85°C, and the angle of throw is 28°. The switches support reflow and manual soldering, and tape-reel packaging complies with EIA-481-D. The G3T13AB variant specifies an ON-OFF-ON circuit with gull-wing terminals for upright mounting.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
Toggle Switch SPDT Surface Mount
Toggle Switches ULTRA MINIATURE TOGGLE/SMD
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T13AB | 2300-G3T13AB | 360-3895-ND | G3T13AB | G3T13AB |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Surface Mount | Gull Wing | Gull Wing | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |