NKK Switches Process Sealed Subminiature Antistatic Toggle B13KH

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B13KH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B13KH
Process Sealed Subminiature Antistatic Toggle B13KH
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B13KH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B13KH
Toggle Switches 2300-B13KH
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B13KH
Toggle Switches B13KH
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B13KH
Switches - Toggle Switches B13KH
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B13KH 2300-B13KH B13KH B13KH
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Screw Terminals PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2300-A13JH-JB - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A11AH-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Process Sealed Subminiature Toggle - A22JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Specs
Switch Type Toggle
Toggle Actuator Snap On Paddle
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers