Toggle Switch SPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches (ON)OFF(ON) .394 FLT RIGHT ANGLE PC .4VA
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B18EH-ND | 2300-B18EH | B18EH | B18EH |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |