The D22015V is a PCB-mounted miniature toggle switch in the D2 Series, featuring a vertical mount with bracket, SPDT ON-NONE-ON circuit, and a .413" (10.5mm) bat lever. It has round .031" (0.8mm) diameter PC terminals conforming to .100" (2.54mm) grid spacing, with molded-in terminals to prevent contaminant ingress. The switch is rated for 0.4VA maximum at 48V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. Mechanical life is 100,000 operations for bat lever models, and electrical life is 50,000 operations. The housing and base are made of UL94V-0 rated materials, with brass and gold-plated contacts. Operating temperature ranges from -10°C to +70°C.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22015V | D22015V | 2300-D22015V | D22015V | D22015V |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | |||
| Current Rating | 0.4000 amps |