The B13EP is a subminiature, sealed antistatic toggle switch from the B Series, designed for low-voltage, low-current logic-level circuits. It features a straight PC terminal configuration with a .394" (10.0mm) flat toggle actuator and an ON-OFF-ON circuit. The switch has a 6mm diameter threaded bushing for panel seal mounting, meeting IP65 per IEC 60529. It is constructed with a totally sealed body, epoxy-sealed terminals, and an antistatic superstructure to prevent static discharge. The contact rating is 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C. The mechanical life is 50,000 operations minimum for this circuit type, and electrical life is 50,000 operations minimum. The terminal spacing is 0.100" × 0.100" (2.54mm × 2.54mm) to align with standard PCB grids.
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .394 FLAT STRT PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13EP | B13EP-ND | 2300-B13EP | B13EP | B13EP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |