The D22018V is a PCB mount miniature toggle switch in the D2 series, featuring a vertical mounting configuration with bracket. It has a 4-pole double-throw (4PDT) circuit with momentary ON-OFF-ON operation, and uses round 0.8mm diameter PC terminals spaced to a 2.54mm grid. The switch is rated for 0.4VA maximum at 48V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. It operates within a temperature range of -10°C to +70°C, and meets UL94V-0 flammability standards for its PBT housing and polymer base. The actuator is a locking lever with a 24° throw, and the switch is designed for low-current logic-level applications with nonshorting contact timing and an electrical life of 50,000 operations minimum.
PCB Mount Miniature Toggles
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22018V | D22018V-ND | 2300-D22018V | D22018V | D22018V | D22018V |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |