The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket for ESD protection, and a detachable locking lever option. They have a 0.4VA maximum resistive load rating at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, with 50,000 operations for other circuits. The operating temperature range is -30°C to +85°C. The switches mount via a 6mm diameter threaded bushing for IP65 panel sealing and use .100" x .100" (2.54mm x 2.54mm) terminal spacing. All variants use a 26° angle of throw, gold-plated phosphor bronze contacts, and Nitrile butadiene rubber gaskets. The series meets UL94V-0 flammability standards but is not UL or CSA certified.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13KB-AA | 2300-B13KB-AA | B13KB-AA-ND | B13KB-AA | B13KB-AA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps |