NKK Switches PCB Mount Miniature Toggle D22022LP

Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D22022LP is a double-pole, locking lever, PCB mount miniature toggle switch designed for low-current logic level circuits. It features round 0.8mm (0.031") diameter PCB terminals spaced on a 2.54mm (0.100") grid, with molded-in terminals to prevent contamination. The switch has a 24° angle of throw, nonshorting contact timing, and a contact resistance maximum of 50 milliohms. It is rated for 0.4VA maximum at 48V AC/DC, with an electrical life of 50,000 operations and a mechanical life of 50,000 operations for locking lever models. The housing and base are made of UL94V-0 rated materials, and the operating temperature range is -10°C to +70°C. Terminal diameters and mounting dimensions conform to standard PCB assembly requirements.

Datasheet Summary
Powered by GS/AI

The D22022LP is a double-pole, locking lever, PCB mount miniature toggle switch designed for low-current logic level circuits. It features round 0.8mm (0.031") diameter PCB terminals spaced on a 2.54mm (0.100") grid, with molded-in terminals to prevent contamination. The switch has a 24° angle of throw, nonshorting contact timing, and a contact resistance maximum of 50 milliohms. It is rated for 0.4VA maximum at 48V AC/DC, with an electrical life of 50,000 operations and a mechanical life of 50,000 operations for locking lever models. The housing and base are made of UL94V-0 rated materials, and the operating temperature range is -10°C to +70°C. Terminal diameters and mounting dimensions conform to standard PCB assembly requirements.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Miniature Toggle - D22022LP - NKK Switches
Scottsdale, AZ, United States
PCB Mount Miniature Toggle
D22022LP
PCB Mount Miniature Toggle D22022LP
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.

PCB Mount Miniature Toggles

  • 0.4VA Logic Level
  • Base of heat resistant resin meets UL94V-0 flammability rating.
  • Max voltage capability of 48V allows use in medium source applications and increases operating life.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability.
  • Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Supplier's Site Datasheet
Toggle Switches - 2300-D22022LP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-D22022LP
Toggle Switches 2300-D22022LP
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Toggle Switches - D22022LP-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
D22022LP-ND
Toggle Switches D22022LP-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - D22022LP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
D22022LP
Rocker & Toggle Switches D22022LP
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
D22022LP
Toggle Switches D22022LP
Toggle Switches DPDT ON-NONE-ON STRAIGHT

Toggle Switches DPDT ON-NONE-ON STRAIGHT

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
D22022LP
Switches - Toggle Switches D22022LP
SWITCH TOGGLE DPDT 0.4VA 48V

SWITCH TOGGLE DPDT 0.4VA 48V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number D22022LP 2300-D22022LP D22022LP-ND D22022LP D22022LP D22022LP
Product Name PCB Mount Miniature Toggle Toggle Switches Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Panel Mount Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A11JW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A18AV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT427G - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A24KV-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers