PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches ON-ON .559 HIGH BLK STRAIGHT PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 2300-B22KP-BA | B22KP-BA | B22KP-BA |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Screw Terminals | PC Pin | |
| Standards / Compliances | RoHS | ||
| Operating Temperature | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |