NKK Switches Process Sealed Subminiature Antistatic Toggle B29JB

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B29JB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B29JB
Process Sealed Subminiature Antistatic Toggle B29JB
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B29JB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B29JB
Toggle Switches 2300-B29JB
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Toggle Switches - B29JB-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
B29JB-ND
Toggle Switches B29JB-ND
Toggle Switch DPDT Through Hole

Toggle Switch DPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B29JB
Toggle Switches B29JB
Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B29JB
Switches - Toggle Switches B29JB
SWITCH TOGGLE DPDT 0.4VA 28V

SWITCH TOGGLE DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B29JB 2300-B29JB B29JB-ND B29JB B29JB
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through Hole Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT402H - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Hardware - AT427H - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Toggle Switches - 2300-A11AW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A23EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers