PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches ON-OFF(ON) .394 BAT RIGHT ANGLE PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B29AV | 2300-B29AV | B29AV | B29AV |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole, Right Angle, Vertical | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps | 0.1000 amps |