The G29AH is a double-pole, ON-OFF-(ON) toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a right-angle PCB terminal configuration and a molded-in epoxy-sealed body with nitrile butadiene rubber sealing rings for contamination protection. The actuator is a column toggle with a 28° throw, and the switch operates with a nominal force of 1.20N. Terminals have a 2.54mm spacing conforming to standard PCB grids. The case, actuator, and base are constructed from glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliable low-level switching. The switch is rated for 50,000 electrical and mechanical operations, with an operating temperature range of -25°C to +85°C. It weighs 0.25 gram and measures 10.22mm in length, 7.8mm in width, and 5.08mm in height. The switch has not been tested for UL or CSA certification.
Complement to G Switches
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED ULTRA-MINIATURE TOGGLE
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switches ON-OFF-(ON) DPDT
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G29AH | G29AH-ND | G29AH | 2300-G29AH | G29AH | G29AH |
| Product Name | Process Sealed Ultra-Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |