NKK Switches Process Sealed Subminiature Antistatic Toggle B13EW

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B13EW - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B13EW
Process Sealed Subminiature Antistatic Toggle B13EW
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - B13EW-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
B13EW-ND
Toggle Switches B13EW-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switches - 2300-B13EW - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B13EW
Toggle Switches 2300-B13EW
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B13EW
Switches - Toggle Switches B13EW
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B13EW
Toggle Switches B13EW
Toggle Switches ON-OFF-ON .394 FLAT EXTENDED PC .4VA

Toggle Switches ON-OFF-ON .394 FLAT EXTENDED PC .4VA

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B13EW B13EW-ND 2300-B13EW B13EW B13EW
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Wire Wrap Wire Leads; Wire Wrap Screw Terminals
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13EP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Rocker - A19KW - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT4003B - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
Hardware - AT460A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details