The D22019V is a PCB mount miniature toggle switch from the D2 Series with a vertical PC terminal configuration, designed for low-current logic level circuits. It features a 24° angle of throw, nonshorting contact timing, and a maximum electrical capacity of 0.4VA at 48V AC/DC. The switch has a brass toggle with chrome plating, phosphor bronze movable contacts with gold plating, and a PBT housing rated UL94V-0. Terminal spacing conforms to a 0.100" (2.54mm) PCB grid, with round 0.031" (0.8mm) diameter terminals. Operating temperature ranges from -10°C to +70°C, and it is rated for 50,000 electrical operations. The base and housing meet UL94V-0 flammability standards. Mechanical and electrical life ratings are consistent across the D2 Series.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22019V | 2300-D22019V | D22019V | D22019V | D22019V |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | |||
| Current Rating | 0.4000 amps |