The B13AB1 is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features a 6mm diameter threaded bushing for panel seal mounting, meeting IP65 of IEC 60529 specifications, and straight PCB terminals with 0.100" (2.54mm) spacing. The switch has a nominal operating force of 1.47N for momentary and 1.18N for maintained actuation, with a contact rating of 0.4VA maximum at 28V AC/DC. It offers a mechanical life of 100,000 operations for the ON-NONE-ON circuit and an electrical life of 50,000 operations. The housing is made of glass fiber reinforced polyamide, with nickel-plated brass toggle, phosphor bronze contacts gold-plated, and nitrile butadiene rubber gasket. It operates from -30°C to +85°C and is epoxy sealed to prevent flux intrusion. The unit is UL94V-0 rated for flammability.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC IP65
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13AB1 | 2300-B13AB1 | B13AB1 | B13AB1 |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps |