The G25AV is an ultra-miniature, sealed toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a double-pole, double-throw (DPDT) ON-NONE-ON circuit configuration with vertical PCB terminals. The switch has a 28° angle of throw, a nominal operating force of 1.20N, and a total weight of 0.25 gram. Its terminals have a 2.54mm spacing conforming to standard PCB grids. The housing and actuator are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold. It is rated for 100,000 operational cycles with this circuit type and operates within a temperature range of -25°C to +85°C. The switch is fully sealed with nitrile butadiene rubber rings and epoxy-sealed terminals for contamination resistance. Soldering is recommended via wave or manual methods per Profile A specifications. It is not UL or CSA certified.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle, Vertical
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switches ULTRA MINIATURE TOGGLE/PC
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G25AV | G25AV | G25AV-ND | 2300-G25AV | G25AV | G25AV |
| Product Name | Process Sealed Ultra-Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | Momentary ON | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |