The G3T series consists of ultra-miniature, surface-mount toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a sealed construction with nitrile butadiene rubber sealing rings and polyphenylene sulfide housing, base, and actuator rated UL94V-0. They have gull-wing terminals, a 28° angle of throw, and a nominal operating force of 1.7N for maintained types. Contact resistance is maximum 80 milliohms, insulation resistance is minimum 500 megohms at 500V DC, and dielectric strength is 500V AC for one minute. The switches support reflow soldering, operate from -30°C to +85°C, and offer 50,000 mechanical and electrical operations minimum. The G3T19AP variant specifies an ON-OFF-(ON) circuit with upright mounting and gull-wing terminals, consistent with the series' 0.4VA maximum logic-level capacity and 0.6-gram weight.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
Toggle Switches PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T19AP | 2300-G3T19AP | G3T19AP | G3T19AP |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Surface Mount | Screw Terminals | Gull Wing | |
| Current Rating | 0.4000 amps | 0.1000 amps |