The M2011B2B1W01-VA is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever (B2) and a splashproof bushing (B3) with D flat. It has a 25° angle of throw and is constructed with a stainless steel frame and diallyl phthalate case rated UL94V-0. The switch supports a resistive load rating of 6A at 125V AC and 3A at 250V AC with silver contacts, and operates within a temperature range of -30°C to +85°C. The bushing meets IP67 per IEC60529 standards. Terminals are epoxy sealed, and the device is designed with antirotation, antijamming, and interlocked actuator features to ensure reliable operation. Mounting torque for the large bushing is 3.0 Nm. UL and CSA recognition require specific order markings.
Toggle Switch SPST Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPST 6A 125V
Toggle Switches ON-NONE-OFF SPST BLK
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011B2B1W01-VA | 360-4002-ND | M2011B2B1W01-VA | 2300-M2011B2B1W01-VA | M2011B2B1W01-VA | M2011B2B1W01-VA |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | |||
| Momentary Contact Switch Function | On-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals |