The M2011B2B1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and high-power electrical switching applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch has a 25° angle of throw and is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, or 0.4VA maximum at 28V AC/DC with gold contacts. It includes an antirotation design, epoxy-sealed terminals, and a splashproof bushing option compliant with IP67 per IEC60529. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut configurations. Operating temperature ranges from -30°C to +85°C. The switch meets UL and CSA standards when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS
SWITCH, TOGGLE, SPST, 6A, 125VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:125V RoHS Compliant: Yes
Toggle Switches ON-OFF SPST NO CAP
SWITCH TOGGLE SPST 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2011B2B1W01 | M2011B2B1W01 | 2300-M2011B2B1W01 | 70192117 | 10X5783 | M2011B2B1W01 | M2011B2B1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | SWITCH, TOGGLE, SUBMINIATURE, LARGE LEVER, BUSHING W/SOLDER LUG TERMINALS | Switch, Toggle, Spst, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-None-Off | On-Off | ||||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | |||
| Terminal Type | Panel Mount | Solder Terminals | Screw Terminals | Solder Terminals; Solder Lug |