The B series is a family of sealed subminiature antistatic toggle switches designed for low-voltage, low-current logic-level circuits. It features a totally sealed body with epoxy-sealed terminals, carbon-impregnated bushing, and a support bracket to prevent static discharge. The switches have 0.4VA maximum contact capacity at 28V AC/DC, 50 milliohms maximum contact resistance, and operate from -30°C to +85°C. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grid spacing. The A1 actuator variant includes a threaded bushing with 6mm diameter for panel seal mounting, meeting IP65 of IEC 60529. Mechanical life is 100,000 operations for ON-NONE-ON and ON-OFF-ON circuits. All models use phosphor bronze contacts with gold plating and a nonshorting contact timing mechanism. The flammability rating is UL94V-0.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B28AP-GB | 2300-B28AP-GB | B28AP-GB | B28AP-GB |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Through Hole | PC Pin | Screw Terminals | |
| Current Rating | 0.4000 amps |