The D22023V is a PCB mount miniature toggle switch in the D2 series, featuring a vertical mounting configuration with a bracket. It has a SPDT ON-OFF-ON circuit, 48V maximum logic level rating, and 0.4VA maximum resistive load capacity. The switch utilizes a nonshorting contact mechanism with a 24° angle of throw, 50 milliohms maximum contact resistance, and 1,000 megohms minimum insulation resistance. Terminals are round, 0.8mm diameter, and conform to a 2.54mm PCB grid spacing. The housing and base are made of UL94V-0 rated materials, with a brass toggle lever chrome-plated and phosphor bronze contacts gold-plated. Operating temperature ranges from -10°C to +70°C. Mechanical life is 50,000 operations for locking lever models, and electrical life is 50,000 operations minimum. Terminal mounting is vertical with bracket, as indicated by the 'V' suffix.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22023V | 2300-D22023V | D22023V | D22023V | D22023V |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |