The D22012P is a PCB mount miniature toggle switch with a single pole, SPDT configuration and a bat lever actuator. It features round 0.8mm diameter PCB terminals spaced to a 2.54mm grid, with molded-in terminals to resist contamination. The switch operates at a maximum logic level of 0.4VA at 48V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. It has a 24° angle of throw, nonshorting contact timing, and is rated for 50,000 electrical operations. The housing and base are made of UL94V-0 rated PBT and GFR polyamide, respectively. Operating temperature ranges from -10°C to +70°C. The switch measures 10.5mm in lever length, 7.2mm in height, and 13.9mm in width.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
Toggle Switches SPDT ON-NONE-ON STRAIGHT
TOGGLE SWITCH, BAT, ON-NONE-ON, SPDT; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:D2 Series; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:48V RoHS Compliant: Yes
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22012P | 2300-D22012P | D22012P | 360-3754-ND | D22012P | 50M3571 | D22012P |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switch, Bat, On-None-On, Spdt; Switch Operation Nkk Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | ||||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |