The B15AP-GA is a subminiature, sealed toggle switch designed for low-voltage, low-current logic-level applications. It features straight PC terminals, a totally sealed body with epoxy-sealed terminals, and an antistatic superstructure to prevent static discharge. The switch includes a 6mm diameter threaded bushing for panel mounting, conforming to IP65 of IEC 60529. Electrical ratings include a maximum load of 0.4VA at 28V AC/DC, contact resistance of 50 milliohms maximum, and insulation resistance of 500 megohms minimum. Mechanical life is 50,000 operations minimum for non-locking circuits, with an operating temperature range of -30°C to +85°C. The toggle actuator has a 26° angle of throw and nonshorting contact timing. The housing is made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for reliability.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches 0.394" BAT STRAIGHT SPDT ON NONE (ON)
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15AP-GA | 2300-B15AP-GA | B15AP-GA | B15AP-GA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps |