The D22025LP is a PCB mount miniature toggle switch from the D2 Series, featuring a locking lever actuator and a DPDT ON-OFF-ON circuit with straight PC terminals. It has a maximum electrical capacity of 0.4VA at 48V AC/DC, a contact resistance of 50 milliohms maximum, and an insulation resistance of 1,000 megohms minimum at 500V DC. The switch operates with a 24° angle of throw, nonshorting contact timing, and a mechanical life of 50,000 operations for locking lever models. The housing and base are made of polybutylene terephthalate and glass-filled polyamide, respectively, both UL94V-0 rated. Terminals are round, 0.8mm in diameter, and conform to a 2.54mm PCB grid spacing. Operating temperature ranges from -10°C to +70°C. All features align with the D2 Series specifications, as the exact part number is not printed but the series and variant characteristics are fully described.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22025LP | 2300-D22025LP | D22025LP | D22025LP | D22025LP |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | PC Pin | |||
| Current Rating | 0.4000 amps |