The B Series is a family of subminiature, sealed, antistatic toggle switches for low-voltage logic-level circuits. Each switch has a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing for ESD protection, and 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing. Electrical ratings include 0.4VA maximum at 28V AC/DC, 50 milliohms contact resistance max, and 500 megohms insulation resistance min at 500V DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits; electrical life is 50,000 operations. The actuator angle is 26°, and operating temperature ranges from -30°C to +85°C. An optional 6mm threaded bushing provides IP65 panel sealing. Contacts use gold-plated phosphor bronze and copper alloy. The housing is glass fiber reinforced polyamide, and flammability meets UL94V-0.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole
Toggle Switches (ON)OFF(ON).394 FLAT EXTENDED PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B28EW | 2300-B28EW | B28EW-ND | B28EW | B28EW |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole | Wire Wrap | Screw Terminals | Wire Leads; Wire Wrap | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |