NKK Switches PCB Mount Miniature Toggle D22025P

Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D22025P is a 2-pole, double-throw toggle switch with an ON-NONE-(ON) circuit, featuring straight PC terminals and a bat lever actuator. It is designed for low-current logic level applications with a maximum electrical capacity of 0.4VA at 48V AC/DC. The switch has a 24° angle of throw, nonshorting contact timing, and a contact resistance of 50 milliohms maximum. Its housing and base are made of UL94V-0 rated materials, and terminals are round .031" (0.8mm) diameter for standard .100" (2.54mm) PCB grid spacing. Operating temperature ranges from -10°C to +70°C, with a mechanical life of 100,000 operations for bat lever models and an electrical life of 50,000 operations. The switch is confirmed to be part of the D2 series, which lacks UL or CSA recognition.

Datasheet Summary
Powered by GS/AI

The D22025P is a 2-pole, double-throw toggle switch with an ON-NONE-(ON) circuit, featuring straight PC terminals and a bat lever actuator. It is designed for low-current logic level applications with a maximum electrical capacity of 0.4VA at 48V AC/DC. The switch has a 24° angle of throw, nonshorting contact timing, and a contact resistance of 50 milliohms maximum. Its housing and base are made of UL94V-0 rated materials, and terminals are round .031" (0.8mm) diameter for standard .100" (2.54mm) PCB grid spacing. Operating temperature ranges from -10°C to +70°C, with a mechanical life of 100,000 operations for bat lever models and an electrical life of 50,000 operations. The switch is confirmed to be part of the D2 series, which lacks UL or CSA recognition.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Miniature Toggle - D22025P - NKK Switches
Scottsdale, AZ, United States
PCB Mount Miniature Toggle
D22025P
PCB Mount Miniature Toggle D22025P
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.

PCB Mount Miniature Toggles

  • 0.4VA Logic Level
  • Base of heat resistant resin meets UL94V-0 flammability rating.
  • Max voltage capability of 48V allows use in medium source applications and increases operating life.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability.
  • Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Supplier's Site Datasheet
Rocker & Toggle Switches - D22025P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
D22025P
Rocker & Toggle Switches D22025P
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-D22025P - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-D22025P
Toggle Switches 2300-D22025P
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
D22025P
Switches - Toggle Switches D22025P
SWITCH TOGGLE DPDT 0.4VA 48V

SWITCH TOGGLE DPDT 0.4VA 48V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
D22025P
Toggle Switches D22025P
Toggle Switches PCB Mount Miniature Toggles

Toggle Switches PCB Mount Miniature Toggles

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number D22025P D22025P 2300-D22025P D22025P D22025P
Product Name PCB Mount Miniature Toggle Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Mom On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Panel Mount PC Pin Screw Terminals
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A11KB1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle Switches - 2300-A11AW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A23AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Rocker - A1SKH - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers