NKK Switches Process Sealed Subminiature Antistatic Toggle B12KB-AB

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12KB-AB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12KB-AB
Process Sealed Subminiature Antistatic Toggle B12KB-AB
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B12KB-AB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12KB-AB
Toggle Switches 2300-B12KB-AB
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
B12KB-AB
Switches - Toggle Switches B12KB-AB
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B12KB-AB
Toggle Switches B12KB-AB
Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12KB-AB 2300-B12KB-AB B12KB-AB B12KB-AB
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT428M - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Hardware - AT401G - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A12AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers