NKK Switches Process Sealed Subminiature Antistatic Toggle B15JB1

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, carbon-impregnated bushing, and tin-plated phosphor bronze support bracket to prevent static discharge. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm). Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The switches are rated for 50,000 operations electrical life and 100,000 operations mechanical life for On-None-On and On-Off-On circuits. Operating temperature range is -30°C to +85°C. A 6mm diameter threaded bushing option provides IP65 panel sealing. Switches are mounted on PCB with straight terminals and meet UL94V-0 flammability standard.

Datasheet Summary
Powered by GS/AI

The B Series is a family of subminiature, sealed, antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals, carbon-impregnated bushing, and tin-plated phosphor bronze support bracket to prevent static discharge. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm). Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The switches are rated for 50,000 operations electrical life and 100,000 operations mechanical life for On-None-On and On-Off-On circuits. Operating temperature range is -30°C to +85°C. A 6mm diameter threaded bushing option provides IP65 panel sealing. Switches are mounted on PCB with straight terminals and meet UL94V-0 flammability standard.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B15JB1 - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B15JB1
Process Sealed Subminiature Antistatic Toggle B15JB1
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B15JB1 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B15JB1
Toggle Switches 2300-B15JB1
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B15JB1
Toggle Switches B15JB1
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
B15JB1
Switches - Toggle Switches B15JB1
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B15JB1 2300-B15JB1 B15JB1 B15JB1
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Mom On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole Screw Terminals PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT427A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A28HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Toggle Switches - 2300-B12HW - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A24JB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers