The B series comprises sealed subminiature antistatic toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body with epoxy-sealed terminals to prevent contamination, and a carbon-impregnated bushing and support bracket to dissipate static discharge. Terminals are spaced at 0.100" (2.54mm) for standard PCB layouts. They offer a nominal operating force of 1.47N for momentary and 1.18N for maintained actuation in B1xxA configurations, with a 26° angle of throw. The switches bear an IP65 rating when fitted with the optional 6mm threaded bushing. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Operating temperature ranges from -30°C to +85°C. The B series is rated UL94V-0 for flammability and is not certified for UL recognition or CSA.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SPDT .394 BAT VERTICAL
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B15AV | 2300-B15AV | B15AV | B15AV |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | ||
| Current Rating | 0.4000 amps | 0.1000 amps |