The G13JHCF is a fully illuminated ultra-miniature toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features an ON-OFF-ON circuit with a bicolor red/green LED integrated into the switch and right-angle PCB terminals. The actuator is made of polyamide, and the case is glass fiber reinforced polyamide, with sealing rings of nitrile butadiene rubber. It operates from -25°C to +55°C, supports 0.4VA maximum at 28V AC/DC, and has 80 milliohms maximum contact resistance. The contact mechanism provides a 28° throw with 1.30N nominal operating force. The LED has a maximum forward current of 30mA/25mA and forward voltage of 2.0V/2.1V. Mechanical and electrical life is 100,000 operations; 10,000 minimum at 0.1A and 28V AC/DC. Terminal spacing is 2.54mm x 2.54mm.
Complement to G Switches
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
ULTRA-MINIATURE FULLY ILLUMINATED TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON-OFF-ON R/G
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G13JHCF | G13JHCF | 2300-G13JHCF | 360-1771-ND | G13JHCF | G13JHCF |
| Product Name | Ultra-Miniature Fully Illuminated Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |