The D22022V is a vertical PCB mount miniature toggle switch with double-pole, double-throw (DPDT) configuration and a bat lever actuator, designed for low-current logic level circuits with a maximum resistive load of 0.4VA at 48V AC/DC. It features round 0.031" (0.8mm) diameter PCB terminals spaced at 0.100" (2.54mm) intervals, nonshorting contact timing, and a 24° angle of throw. The housing and base are made of UL94V-0 rated materials, with brass contacts gold-plated for low contact resistance (50 milliohms max) and high insulation resistance (1,000 megohms min). The switch is rated for 50,000 electrical operations and operates within a temperature range of -10°C to +70°C. Mechanical life is 50,000 operations for locking lever models, but this variant uses a bat lever rated for 100,000 operations.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22022V | 2300-D22022V | D22022V | D22022V | D22022V |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | PC Pin | |||
| Current Rating | 0.4000 amps |