The G3T13AH is a surface-mount toggle switch in the G3T Series, designed for low-voltage, low-current logic-level circuits. It features an SPDT ON-OFF-ON circuit configuration with gull-wing terminals for right angle mounting. The switch measures 3.8mm in actuator diameter and weighs 0.6 gram, enabling high-density mounting in compact applications. It is sealed with nitrile butadiene rubber and epoxy for automated processing compatibility, and operates with a 1.7N nominal force and 28° throw angle. Electrical ratings include 0.4VA maximum at 28V AC/DC, 80 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Mechanical and electrical life is 50,000 operations minimum. The actuator, case, and base are made of polyphenylene sulfide (UL94V-0), and terminals are phosphor bronze with gold plating. Operating temperature ranges from -30°C to +85°C. Tape-reel and stick-tube packaging meet EIA-481-D standard.
Process Sealed Ultra Miniature SMT Toggles
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
Toggle Switch SPDT Surface Mount, Right Angle
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SPDT ON OFF ON R/A
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T13AH | 2300-G3T13AH | G3T13AH-ND | G3T13AH | G3T13AH |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Surface Mount, Right Angle | Gull Wing | Gull Wing | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |