Toggle Switches ON-ON .559 HIGH GRAY RIGHT ANGLE PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | B12KH-BH | B12KH-BH |
| Product Name | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle |
| Standards / Compliances | RoHS | |
| Current Rating | 0.1000 amps | |
| Toggle Actuator | Snap On Paddle | |
| Momentary Contact Switch Function | On-On |