The D22012LP is a PCB mount miniature toggle switch with a locking lever, SPDT circuit, and straight PC terminals. It features a 24° angle of throw, nonshorting contact timing, and a 48V DC/AC maximum logic level capacity of 0.4VA. Contacts are phosphor bronze and brass with gold plating, offering 50 milliohms maximum contact resistance and 1,000 megohms minimum insulation resistance. The housing and base are made of UL94V-0 rated PBT and GFR polyamide. The switch supports 50,000 electrical operations minimum and operates within a temperature range of −10°C to +70°C. Terminal spacing conforms to a 0.100″ (2.54mm) PCB grid with 0.031″ (0.8mm) diameter round terminals. Dimensions include a .200″ (5.1mm) lever diameter and overall length of .764″ (19.4mm).
PCB Mount Miniature Toggles
Toggle Switch SPDT Panel Mount
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22012LP | 360-3028-ND | D22012LP | 2300-D22012LP | D22012LP | D22012LP |
| Product Name | PCB Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |