The D22012V is a PCB mount miniature toggle switch with a vertical mounting configuration, SPDT contact configuration, and a bat lever actuator. It features round 0.8mm diameter PC terminals spaced at 2.54mm intervals, molded-in terminals to prevent contamination, and a housing and base rated UL94V-0. The switch is rated for 0.4VA maximum at 48V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum. It has a mechanical life of 100,000 operations for bat lever models and an electrical life of 50,000 operations. The operating temperature range is -10°C to +70°C, and the angle of throw is 24°. The switch is designed for low-current, logic-level applications and uses phosphor bronze with gold-plated contacts.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE SPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22012V | D22012V | 2300-D22012V | D22012V | D22012V |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |