The D22025H is a PCB-mounted miniature toggle switch with a right angle bracket, featuring a 2-pole double throw (DPDT) ON-OFF-ON circuit and 0.4VA logic level capacity at 48V AC/DC maximum. It has round 0.8mm diameter terminals spaced at 2.54mm to conform to standard PCB grids, with molded-in terminals that resist flux and solvent ingress. The housing and base are made from UL94V-0 rated materials, with brass contacts gold-plated and a brass lever with chrome plating. The switch operates with a 24° throw, nonshorting contact timing, and a mechanical life of 50,000 operations for locking lever models. It is rated for operation from -10°C to +70°C with 90-95% humidity for 240 hours at 40°C, and withstands 50G shock and 10-55Hz vibration. The terminals are designed for wave soldering with a maximum manual soldering time of 4 seconds at 410°C.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
Toggle Switches PCB Mount Miniature Toggles
SWITCH TOGGLE DPDT 0.4VA 48V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22025H | D22025H | 2300-D22025H | D22025H | D22025H |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole, Right Angle | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps |