The G3T series comprises ultra-miniature surface mount toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature gull-wing terminals, a polyphenylene sulfide housing and actuator (UL94V-0), phosphor bronze contacts with gold plating, and nitrile butadiene rubber seals for full environmental protection. They measure 3.8mm in actuator diameter and weigh 0.6 gram, supporting high-density mounting. Rated for 0.4VA maximum at 28V AC/DC, they offer 80 milliohms contact resistance and 500 megohms insulation resistance, with a mechanical and electrical life of 50,000 operations. The operating temperature range is -30°C to +85°C, and the actuator throw angle is 28°. The G3T29AB-S variant has an ON-OFF-(ON) circuit, upright mount with bracket, and gull-wing terminals. Tape-reel and stick-tube packaging comply with EIA-481-D.
Process Sealed Ultra Miniature SMT Toggles
Toggle Switch DPDT Surface Mount
PROCESS SEALED ULTRA-MINIATURE SMT TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON OFF (ON)
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G3T29AB-S | G3T29AB-S-ND | 2300-G3T29AB-S | G3T29AB-S | G3T29AB-S |
| Product Name | Process Sealed Ultra-Miniature SMT Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | |
| Terminal Type | Surface Mount | Gull Wing | Gull Wing | Screw Terminals | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |