SWITCH TOGGLE DPDT 0.4VA 28V
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 360-B23AH-GA-ND | 2300-B23AH-GA |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | Three Position (Center OFF) | |
| Pole & Throw Specifications | Double Pole, Double Throw |