Toggle Switch DPDT Through Hole
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLES
SWITCH TOGGLE DPDT 0.4VA 28V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B25EW-ND | 2300-B25EW | B25EW | B25EW |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flatted | Flatted | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |