NKK Switches PCB Mount Miniature Toggle D22029B

Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D22029B is a PCB mount miniature toggle switch from the D2 series, featuring a straight bracketed actuator with ON-OFF-(ON) circuit configuration. It has a 0.4VA logic level rating at 48V AC/DC maximum, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. The switch uses a STC contact mechanism with 24° angle of throw, nonshorting timing, and gold-plated phosphor bronze movable contacts with brass stationary contacts. Terminals are round, 0.8mm in diameter, and conform to 2.54mm PCB grid spacing. The housing and base are made of UL94V-0 rated PBT and polyamide, respectively, and operate within a temperature range of -10°C to +70°C. Mechanical life is 100,000 operations for bat lever models; electrical life is 50,000 operations minimum. The part includes a bracket and uses a bat lever actuator with chrome-plated brass construction.

Datasheet Summary
Powered by GS/AI

The D22029B is a PCB mount miniature toggle switch from the D2 series, featuring a straight bracketed actuator with ON-OFF-(ON) circuit configuration. It has a 0.4VA logic level rating at 48V AC/DC maximum, with contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. The switch uses a STC contact mechanism with 24° angle of throw, nonshorting timing, and gold-plated phosphor bronze movable contacts with brass stationary contacts. Terminals are round, 0.8mm in diameter, and conform to 2.54mm PCB grid spacing. The housing and base are made of UL94V-0 rated PBT and polyamide, respectively, and operate within a temperature range of -10°C to +70°C. Mechanical life is 100,000 operations for bat lever models; electrical life is 50,000 operations minimum. The part includes a bracket and uses a bat lever actuator with chrome-plated brass construction.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Miniature Toggle - D22029B - NKK Switches
Scottsdale, AZ, United States
PCB Mount Miniature Toggle
D22029B
PCB Mount Miniature Toggle D22029B
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.

PCB Mount Miniature Toggles

  • 0.4VA Logic Level
  • Base of heat resistant resin meets UL94V-0 flammability rating.
  • Max voltage capability of 48V allows use in medium source applications and increases operating life.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability.
  • Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Supplier's Site Datasheet
Toggle Switches - 2300-D22029B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-D22029B
Toggle Switches 2300-D22029B
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Rocker & Toggle Switches - D22029B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
D22029B
Rocker & Toggle Switches D22029B
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Buy Now
Sheung Wan, Hong Kong
Toggle Switches
D22029B
Toggle Switches D22029B
Toggle Switches DPDT ON-OFF(ON)0.4VA STRAIGHT W/BRKT

Toggle Switches DPDT ON-OFF(ON)0.4VA STRAIGHT W/BRKT

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
D22029B
Switches - Toggle Switches D22029B
SWITCH TOGGLE DPDT 0.4VA 48V

SWITCH TOGGLE DPDT 0.4VA 48V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number D22029B 2300-D22029B D22029B D22029B D22029B
Product Name PCB Mount Miniature Toggle Toggle Switches Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Through Hole Screw Terminals PC Pin
Current Rating 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A19HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Rocker & Toggle Switches - A11JW - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A1RAV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A13AB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers