The D22015LB is a PCB mount miniature toggle switch from the D2 series, featuring a locking lever actuator and right angle with bracket terminal configuration. It has a 24° angle of throw and nonshorting contact timing. The switch is rated for 0.4VA maximum at 48V AC/DC and has a contact resistance of 50 milliohms maximum and insulation resistance of 1,000 megohms minimum at 500V DC. The dielectric strength is 1,000V AC between contacts and 1,500V AC between contacts and case. It supports 50,000 electrical operations minimum and operates within a temperature range of -10°C to +70°C. The housing and base are made of UL94V-0 rated materials, and terminals are round .031" (0.8mm) diameter for standard .100" (2.54mm) PCB spacing. The switch is designed for logic-level circuits and features a STC contact mechanism for positive detent actuation and reliability.
PCB Mount Miniature Toggles
PCB MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 48V
Toggle Switches PCB Mount Miniature Toggles
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | D22015LB | D22015LB | 2300-D22015LB | D22015LB | D22015LB |
| Product Name | PCB Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |