The B13A1P is a subminiature, sealed, antistatic toggle switch designed for low-voltage logic-level circuits. It features a 6mm diameter threaded bushing for panel seal mounting, straight PC terminals, and a totally sealed body construction with epoxy-sealed terminals to prevent contamination. The switch meets IP65, similar to NEMA 4 and 13, and operates within a temperature range of -30°C to +85°C. Contact ratings are 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The mechanical life is 100,000 operations for the ON-NONE-ON circuit, and electrical life is 50,000 operations. The actuator has a 26° throw angle and nonshorting contact timing. The housing is constructed of glass fiber reinforced polyamide, with nickel-plated brass toggle and gold-plated phosphor bronze contacts. It is certified to UL94V-0 flammability standard.
Toggle Switch SPDT Panel Mount
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SPDT ON-OFF-ON
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B13A1P | B13A1P-ND | 2300-B13A1P | B13A1P | B13A1P |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | Straight PC Pins | Screw Terminals | PC Pin | |
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |