NKK Switches PCB Mount Miniature Toggle D22015H

Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Description
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The D22015H is a PCB mount miniature toggle switch with a right angle bracketed design, featuring a 24° throw and ON-NONE-(ON) circuit configuration. It has a logic level electrical capacity of 0.4VA maximum at 48V AC/DC, with nonshorting contact timing and a contact resistance of 50 milliohms maximum. The switch uses round 0.8mm diameter PC terminals spaced at 2.54mm to conform to standard PCB grids, with molded-in terminals to prevent contaminant ingress. Housing and base materials meet UL94V-0 flammability rating. Operating temperature ranges from -10°C to +70°C. Mechanical life is 50,000 operations for locking lever models, and electrical life is 50,000 operations minimum. The lever is brass with chrome plating; terminals are brass with gold plating. This variant includes a right angle bracket.

Datasheet Summary
Powered by GS/AI

The D22015H is a PCB mount miniature toggle switch with a right angle bracketed design, featuring a 24° throw and ON-NONE-(ON) circuit configuration. It has a logic level electrical capacity of 0.4VA maximum at 48V AC/DC, with nonshorting contact timing and a contact resistance of 50 milliohms maximum. The switch uses round 0.8mm diameter PC terminals spaced at 2.54mm to conform to standard PCB grids, with molded-in terminals to prevent contaminant ingress. Housing and base materials meet UL94V-0 flammability rating. Operating temperature ranges from -10°C to +70°C. Mechanical life is 50,000 operations for locking lever models, and electrical life is 50,000 operations minimum. The lever is brass with chrome plating; terminals are brass with gold plating. This variant includes a right angle bracket.

Suppliers

Company
Product
Description
Supplier Links
PCB Mount Miniature Toggle - D22015H - NKK Switches
Scottsdale, AZ, United States
PCB Mount Miniature Toggle
D22015H
PCB Mount Miniature Toggle D22015H
PCB Mount Miniature Toggles 0.4VA Logic Level Base of heat resistant resin meets UL94V-0 flammability rating. Max voltage capability of 48V allows use in medium source applications and increases operating life. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability. Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.

PCB Mount Miniature Toggles

  • 0.4VA Logic Level
  • Base of heat resistant resin meets UL94V-0 flammability rating.
  • Max voltage capability of 48V allows use in medium source applications and increases operating life.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability and unparalleled logic-level reliability.
  • Round .031" (0.8mm) diameter PC terminals for easy PCB assembly.
Supplier's Site Datasheet
Rocker & Toggle Switches - D22015H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
D22015H
Rocker & Toggle Switches D22015H
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-D22015H - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-D22015H
Toggle Switches 2300-D22015H
PCB MOUNT MINIATURE TOGGLE

PCB MOUNT MINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
D22015H
Switches - Toggle Switches D22015H
SWITCH TOGGLE SPDT 0.4VA 48V

SWITCH TOGGLE SPDT 0.4VA 48V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
D22015H
Toggle Switches D22015H
Toggle Switches PCB Mount Miniature Toggles

Toggle Switches PCB Mount Miniature Toggles

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number D22015H D22015H 2300-D22015H D22015H D22015H
Product Name PCB Mount Miniature Toggle Rocker & Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Mom On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle PC Pin
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12KP-BF - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A12AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
8 suppliers
Hardware - AT445C - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A22AP-GA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers