The G29AP is a double-pole, on-off-momentary toggle switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a glass fiber reinforced polyamide case and actuator with nitrile butadiene rubber sealing, phosphor bronze contacts with gold plating, and terminals conforming to a 0.100" (2.54mm) grid spacing. The switch has a 28° throw, rated for 100,000 operations, with a nominal operating force of 1.20N for maintained action. It operates within a temperature range of −25°C to +85°C and is suitable for wave or manual soldering. The part measures 0.276" H × 0.150" W × 0.100" D with right-angle PCB terminals and weighs 0.25 gram.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE TOGGLE
Toggle Switch DPDT Through Hole
PROCESS SEALED ULTRA-MINIATURE TOGGLE
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-Off-(On
Toggle Switches DPDT ON-OFF-(ON)
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | G29AP | G29AP | 360-3267-ND | 2300-G29AP | 09X9748 | G29AP | G29AP |
| Product Name | Process Sealed Ultra-Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |