NKK Switches Process Sealed Subminiature Antistatic Toggle B12LB

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B12LB is a double-pole, locking lever toggle switch designed for low-voltage, low-current logic-level circuits. It features straight PC terminals, a totally sealed body with epoxy-sealed terminals, and an antistatic superstructure to prevent static discharge. The actuator has a 26° angle of throw and requires a nominal operating force of 1.84N for maintained operation. The switch is rated for 50,000 electrical operations and 50,000 mechanical operations. It operates within a temperature range of −30°C to +85°C and meets IEC 60529 IP65 sealing with the threaded bushing option. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The case is constructed from glass fiber reinforced polyamide with nickel-plated brass toggle and gold-plated phosphor bronze contacts. Terminal spacing is 0.100″ × 0.100″ (2.54mm × 2.54mm).

Datasheet Summary
Powered by GS/AI

The B12LB is a double-pole, locking lever toggle switch designed for low-voltage, low-current logic-level circuits. It features straight PC terminals, a totally sealed body with epoxy-sealed terminals, and an antistatic superstructure to prevent static discharge. The actuator has a 26° angle of throw and requires a nominal operating force of 1.84N for maintained operation. The switch is rated for 50,000 electrical operations and 50,000 mechanical operations. It operates within a temperature range of −30°C to +85°C and meets IEC 60529 IP65 sealing with the threaded bushing option. Contact resistance is 50 milliohms maximum, and insulation resistance is 500 megohms minimum at 500V DC. The case is constructed from glass fiber reinforced polyamide with nickel-plated brass toggle and gold-plated phosphor bronze contacts. Terminal spacing is 0.100″ × 0.100″ (2.54mm × 2.54mm).

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B12LB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B12LB
Process Sealed Subminiature Antistatic Toggle B12LB
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B12LB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B12LB
Toggle Switches 2300-B12LB
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Toggle Switches - B12LB-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
B12LB-ND
Toggle Switches B12LB-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches - 09X8590 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches
09X8590
Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches 09X8590
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch - 109733843 - Radwell International
Willingboro, NJ, United States
Toggle Switch
109733843
Toggle Switch 109733843
SWITCH ,TOGGLE, LOCKING LEVER, SPDT, 0.4VA, 28V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

SWITCH ,TOGGLE, LOCKING LEVER, SPDT, 0.4VA, 28V, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
B12LB
Toggle Switches B12LB
Toggle Switches SPDT ON-NONE-ON

Toggle Switches SPDT ON-NONE-ON

Buy Now Datasheet
Switches - Toggle Switches - B12LB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
B12LB
Switches - Toggle Switches B12LB
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number B12LB 2300-B12LB B12LB-ND 09X8590 109733843 B12LB B12LB
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches Toggle Switch Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-On On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A11JB - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A24AP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle Switches - 2300-A19HV - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A15JP-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers