NKK Switches Process Sealed Subminiature Antistatic Toggle B13KH-AA

Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet
Description
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Antistatic Toggle - B13KH-AA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Antistatic Toggle
B13KH-AA
Process Sealed Subminiature Antistatic Toggle B13KH-AA
Size/Specifications Features Subminiature 0.4VA @ 28V AC/DC 6mm diameter threaded bushing for panel seal mounting Straight PC terminals Totally sealed body construction Operating temperature –30°C ~ +85°C
    • Size/Specifications
    • Features
  • Subminiature
  • 0.4VA @ 28V AC/DC

  • 6mm diameter threaded bushing for panel seal mounting
  • Straight PC terminals
  • Totally sealed body construction
  • Operating temperature –30°C ~ +85°C
Supplier's Site Datasheet
Toggle Switches - 2300-B13KH-AA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-B13KH-AA
Toggle Switches 2300-B13KH-AA
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
B13KH-AA
Toggle Switches B13KH-AA
Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Toggle Switches SUBMINIATURE TOGGLE/PC IP65

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number B13KH-AA 2300-B13KH-AA B13KH-AA
Product Name Process Sealed Subminiature Antistatic Toggle Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Screw Terminals
Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A22KH - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Process Sealed Subminiature Toggle - A22JH-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Hardware - AT406B - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers
Process Sealed Subminiature Toggle - A11JH-JA - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers