The B Series is a line of subminiature, sealed, antistatic toggle switches designed for low-voltage, logic-level circuits. It features a totally sealed body with epoxy-sealed terminals, a carbon-impregnated bushing and support bracket for electrostatic discharge protection, and a 6mm diameter threaded bushing for panel mounting that meets IP65 of IEC 60529. The switch has a 0.4VA maximum electrical capacity at 28V AC/DC, contact resistance of 50 milliohms max, insulation resistance of 500 megohms min, and a dielectric strength of 500V AC for 1 minute. It operates from -30°C to +85°C, has a mechanical life of 100,000 operations for On-None-On and On-Off-On circuits, and a nonshorting contact timing with a 26° angle of throw. Terminals have a 2.54mm x 2.54mm spacing for standard PCB grids. The packaging and finishes include nickel-plated brass toggles, phosphor bronze contacts with gold plating, and a glass fiber reinforced polyamide housing.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch DPDT Through Hole
Toggle Switches ON-OFF-(ON) .394 BAT STRT PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B29AP-GA | 2300-B29AP-GA | B29AP-GA-ND | B29AP-GA | B29AP-GA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |